DSTI - Dynamic Sealing Technologies, Inc. HPS Series 4 Passage Rotary Union HPS-4340

Description
The 4 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
Datasheet
Description
The 4 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPS Series 4 Passage Rotary Union - HPS-4340 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
HPS Series 4 Passage Rotary Union
HPS-4340
HPS Series 4 Passage Rotary Union HPS-4340
The 4 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.

The 4 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number HPS-4340
Product Name HPS Series 4 Passage Rotary Union
Number of Ports 4
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 0.203"
Connection UNF & NPS
Port Direction Elbow; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Series RU030 High Speed Coolant Union - 10052-3001-990 - Rotary Systems, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 3/8"
View Details
GP Series 3 Passage Rotary Union - GP-331 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 3/8"
View Details
PTX® Rotary Joint for Steam -  - KADANT
Specs
Media / Application Steam
Port Size 4" (optional feature); 3-1/2"
Port Direction Straight (optional feature); Elbow (optional feature)
View Details