TC-2515 -- TC SINGLE FLOW PASSAGE ROTARY UNION
Scott Rotary Seals
TC Single Flow Passage Rotary Union
TC-2515
Description
1 Flow Passage
Hygienic Clamp Ferrule Connections
ASME-BPE & DIN 32676 Connections Available
Food Grade Seals & Bearing Lubricant
FDA & 3A Compliant Design
Corrosion Resistance
Description
1 Flow Passage
Hygienic Clamp Ferrule Connections
ASME-BPE & DIN 32676 Connections Available
Food Grade Seals & Bearing Lubricant
FDA & 3A Compliant Design
Corrosion Resistance
Datasheet
Suppliers
TC Single Flow Passage Rotary Union
TC-2515
1 Flow Passage
Hygienic Clamp Ferrule Connections
ASME-BPE & DIN 32676 Connections Available
Food Grade Seals & Bearing Lubricant
FDA & 3A Compliant Design
Corrosion Resistance
- 1 Flow Passage
- Hygienic Clamp Ferrule Connections
- ASME-BPE & DIN 32676 Connections Available
- Food Grade Seals & Bearing Lubricant
- FDA & 3A Compliant Design
- Corrosion Resistance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Unions |
|
Product Number
|
TC-2515 |
|
Product Name
|
TC Single Flow Passage Rotary Union |
|
Number of Ports
|
1
|
|
Media / Application
|
Steam; Water
|
|
Port Size
|
1½"
|
|
Connection
|
ASME-BPE
|
|
Port Direction
|
Straight
|
Unlock Full Specs
to access all available technical data
Similar Products
Number of Ports
2
Media / Application
Steam; Water; Oil
Port Size
3/4" (optional feature); 1" (optional feature); 1¼" (optional feature); 1½" (optional feature); 2" (optional feature); 2½" (optional feature); 3" (optional feature)
View Details
Number of Ports
3
Media / Application
Steam; Water; Oil; Gas; Coolant
Port Size
1/2"
View Details
Number of Ports
1
Media / Application
Steam; Water; Oil; Water Glycol
Port Size
2"
View Details