High-speed and high-pressure are no longer mutually exclusive. Rotary Systems' mechanical seal rotary unions for coolant, air/hydraulic and general purpose service incorporate the latest seal materials and optimized balance ratios for your application. Available in 90 degree or inline with a variety of thread configurations, these unions work well in high-speed spindle, air and hydraulic clutch, and plastic film applications. Rotary Systems' 030-Series coolant unions are perfect for high-pressure coolant or MQL (Minimum Quantity Lubricant) applications. They feature balanced Silicon Carbide mechanical seals and match-ground deep groove radial contact ball bearings with labyrinth bearing protection. The housing is available in either a straight through or 90 degree configuration. The 030 series rotary union is able to withstand high speeds at moderate pressures..
| Rotary Systems, Inc. | |
|---|---|
| Product Category | Rotary Unions |
| Product Number | 10051-3001-090 |
| Product Name | Series RU030 High Speed Coolant Union |
| Number of Ports | 2 |
| Media / Application | Air / Pneumatic; Hydraulic Fluid |
| Port Size | 1/4" |
| Connection | Female BSP |
| Port Direction | Straight |