All OHP series rotary unions include an all-stainless steel construction suitable for offshore environments.
OHP series rotary unions can also be ordered with integrated electrical slip ring assemblies on a custom basis.
| Scott Rotary Seals | |
|---|---|
| Product Category | Rotary Unions |
| Product Number | OHP-4340 |
| Product Name | OHP 4 Flow Passage Rotary Union |
| Number of Ports | 4 |
| Media / Application | Steam; Water; Oil; Gas; Coolant |
| Port Size | 3/8" |
| Connection | Female Straight Thread |
| Port Direction | Straight |