Scott Rotary Seals MT 12 Flow Passage Rotary Union MT-11121

Description
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet
Description
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MT 12 Flow Passage Rotary Union - MT-11121 - Scott Rotary Seals
Olean, NY, USA
MT 12 Flow Passage Rotary Union
MT-11121
MT 12 Flow Passage Rotary Union MT-11121
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI.

MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

Supplier's Site Datasheet

Technical Specifications

  Scott Rotary Seals
Product Category Rotary Unions
Product Number MT-11121
Product Name MT 12 Flow Passage Rotary Union
Number of Ports 12
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size #4
Connection Female Straight Thread
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

CorrPro® Rotary Joints -  - KADANT
Specs
Media / Application Steam
Pressure 300 psi (211 m H2O)
Speed 600 rpm
View Details
MT 8 Flow Passage Rotary Union - MT-1181 - Scott Rotary Seals
Specs
Number of Ports 8
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size #4
View Details
Single Passage 3
Specs
Number of Ports 1
Media / Application Steam; Water; Chemical; Steam, Water, Water Glycol
Port Size 3"
View Details