All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI.
HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
| Scott Rotary Seals | |
|---|---|
| Product Category | Rotary Unions |
| Product Number | HF-3761 |
| Product Name | HF 6 Flow Passage Rotary Union |
| Number of Ports | 6 |
| Media / Application | Steam; Water; Oil; Gas; Coolant |
| Port Size | #20 |
| Connection | Female Straight Thread |
| Port Direction | Straight |