Scott Rotary Seals UL 4 Flow Passage Rotary Union UL-2341

Description
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet
Description
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL 4 Flow Passage Rotary Union - UL-2341 - Scott Rotary Seals
Olean, NY, USA
UL 4 Flow Passage Rotary Union
UL-2341
UL 4 Flow Passage Rotary Union UL-2341
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use.

UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

Supplier's Site Datasheet

Technical Specifications

  Scott Rotary Seals
Product Category Rotary Unions
Product Number UL-2341
Product Name UL 4 Flow Passage Rotary Union
Number of Ports 4
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size 3/8"
Connection Female NPT
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Unions Pneumatic / Hydraulic 10MPa - QCN0201 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8" (optional feature); 3/8" (optional feature); 2/8"
Pressure 1450 psi (1021 m H2O)
View Details
Rotary Manifolds -  - Positech Corporation
Positech Corporation
Specs
Number of Ports 1 (optional feature); 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 7 (optional feature); 8 (optional feature); 24 Passages
Media / Application Air / Pneumatic; Hydraulic Fluid; Water
Connection Flange (optional feature); Male NPT (optional feature); Female NPT (optional feature); O-Ring Boss, SAE, Special
View Details
HVH Series 4 Passage Rotary Union - HVH-3741 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 4
Media / Application Air / Pneumatic; Water; Oil; Gas
Port Size 1¼"
View Details