Scott Rotary Seals HF 6 Flow Passage Rotary Union HF-3661

Description
All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI. HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet
Description
All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI. HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HF 6 Flow Passage Rotary Union - HF-3661 - Scott Rotary Seals
Olean, NY, USA
HF 6 Flow Passage Rotary Union
HF-3661
HF 6 Flow Passage Rotary Union HF-3661
All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI. HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI.

HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

Supplier's Site Datasheet

Technical Specifications

  Scott Rotary Seals
Product Category Rotary Unions
Product Number HF-3661
Product Name HF 6 Flow Passage Rotary Union
Number of Ports 6
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size #16
Connection Female Straight Thread
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Unions Pneumatic / Hydraulic 0.5MPa - QCN02M5 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Body Material Steel - Stainless; Aluminum Alloy
Pressure 0.0 to 72.52 psi (0.0 to 51.04 m H2O)
View Details
Rotary Manifolds -  - Positech Corporation
Positech Corporation
Specs
Number of Ports 1 (optional feature); 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 7 (optional feature); 8 (optional feature); 24 Passages
Media / Application Air / Pneumatic; Hydraulic Fluid; Water
Connection Flange (optional feature); Male NPT (optional feature); Female NPT (optional feature); O-Ring Boss, SAE, Special
View Details
LT Series 8 Passage Rotary Union - LT-2381 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 8
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 3/8"
View Details