DSTI - Dynamic Sealing Technologies, Inc. LT Series 8 Passage Rotary Union LT-2381

Description
LT Series Rotary Unions The 8-passage LT Series rotary unions are designed for air, vacuum and fluid use. The compact size and low rotational torque requirements make the LT Series products a popular choice for many types of industrial automation applications. Available Aluminum flange can be bolted onto the end of the housing assembly for optional electrical slip ring mounting. The flange can also be bolted to the shaft end for additional mounting configurations.
Datasheet
Description
LT Series Rotary Unions The 8-passage LT Series rotary unions are designed for air, vacuum and fluid use. The compact size and low rotational torque requirements make the LT Series products a popular choice for many types of industrial automation applications. Available Aluminum flange can be bolted onto the end of the housing assembly for optional electrical slip ring mounting. The flange can also be bolted to the shaft end for additional mounting configurations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT Series 8 Passage Rotary Union - LT-2381 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
LT Series 8 Passage Rotary Union
LT-2381
LT Series 8 Passage Rotary Union LT-2381
LT Series Rotary Unions The 8-passage LT Series rotary unions are designed for air, vacuum and fluid use. The compact size and low rotational torque requirements make the LT Series products a popular choice for many types of industrial automation applications. Available Aluminum flange can be bolted onto the end of the housing assembly for optional electrical slip ring mounting. The flange can also be bolted to the shaft end for additional mounting configurations.

LT Series Rotary Unions
The 8-passage LT Series rotary unions are designed for air, vacuum and fluid use. The compact size and low rotational torque requirements make the LT Series products a popular choice for many types of industrial automation applications.

Available Aluminum flange can be bolted onto the end of the housing assembly for optional electrical slip ring mounting. The flange can also be bolted to the shaft end for additional mounting configurations.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number LT-2381
Product Name LT Series 8 Passage Rotary Union
Number of Ports 8
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 3/8"
Connection Female NPT
Port Direction Elbow; 90°
Unlock Full Specs
to access all available technical data

Similar Products

AP 6 Flow Passage Rotary Union - AP-460 - Scott Rotary Seals
Specs
Number of Ports 6
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size 1/2"
View Details
Rotary Unions Pneumatic / Hydraulic 10MPa - QCN0201 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8" (optional feature); 3/8" (optional feature); 2/8"
Pressure 1450 psi (1021 m H2O)
View Details
HPS Series 4 Passage Rotary Union - HPS-4340 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 4
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 0.203"
View Details