Scott Rotary Seals HF 3 Flow Passage Rotary Union HF-3531

Description
All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI. HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet
Description
All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI. HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HF 3 Flow Passage Rotary Union - HF-3531 - Scott Rotary Seals
Olean, NY, USA
HF 3 Flow Passage Rotary Union
HF-3531
HF 3 Flow Passage Rotary Union HF-3531
All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI. HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

All HF series rotary unions feature protected bearings for outdoor environments and are suitable for vacuum and pressures up to 5000 PSI.

HF series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

Supplier's Site Datasheet

Technical Specifications

  Scott Rotary Seals
Product Category Rotary Unions
Product Number HF-3531
Product Name HF 3 Flow Passage Rotary Union
Number of Ports 3
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size #12
Connection Female Straight Thread
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Unions Pneumatic / Hydraulic 0.5MPa - QCN02M5 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Body Material Steel - Stainless; Aluminum Alloy
Pressure 0.0 to 72.52 psi (0.0 to 51.04 m H2O)
View Details
HF 4 Flow Passage Rotary Union - HF-3641 - Scott Rotary Seals
Specs
Number of Ports 4
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size #16
View Details
Single Passage 3/8” NPT Pop-Off Rotating Union - 902-110-165 - Deublin Co.
Specs
Number of Ports 1
Media / Application Chemical; Coolant, MQL
Port Size 3/8"; 5/8"-18
View Details