Schutte & Koerting Circulating Steam Jet Heaters

Description
Circulating Heaters are recommended for use where heating and strong directional circulating action in open tanks are required. This heater must be submerged in the liquid it heats. Only one pipe, for steam, is needed. Advantages Circulating Heaters, because of their good agitating and circulating characteristics, can augment or replace mechanical agitators while enhancing heat transfer. Strong directional flow enables efficient heating of irregular tanks with dead spots that a resistance or bayonet heater cannot reach. Applications Maintaining quench tank temperature. Batch heating of semi-finished products. Continuous heating and mixing of pulp tanks for paper industry. Heating slurry for final separation in coal processing. Heating of #6 fuel oil during storage at petroleum processing plant. Freeze protection. Circulating Heaters used in heating and agitating the solutions used in pickling tanks in steel plants and foundries, for sterilizing molasses in the fermentation tanks used in alcohol plants, for dissolving chemical salts in the various liquids employed in process work in chemical plants and for any other installations where heating, circulating and agitation of water or other liquids are required. Continuous heating and mixing of chemical solutions. Continuous heating and mixing of make-up water in chemical processes. Heating of caustic soda in chemical process.
Datasheet
Description
Circulating Heaters are recommended for use where heating and strong directional circulating action in open tanks are required. This heater must be submerged in the liquid it heats. Only one pipe, for steam, is needed. Advantages Circulating Heaters, because of their good agitating and circulating characteristics, can augment or replace mechanical agitators while enhancing heat transfer. Strong directional flow enables efficient heating of irregular tanks with dead spots that a resistance or bayonet heater cannot reach. Applications Maintaining quench tank temperature. Batch heating of semi-finished products. Continuous heating and mixing of pulp tanks for paper industry. Heating slurry for final separation in coal processing. Heating of #6 fuel oil during storage at petroleum processing plant. Freeze protection. Circulating Heaters used in heating and agitating the solutions used in pickling tanks in steel plants and foundries, for sterilizing molasses in the fermentation tanks used in alcohol plants, for dissolving chemical salts in the various liquids employed in process work in chemical plants and for any other installations where heating, circulating and agitation of water or other liquids are required. Continuous heating and mixing of chemical solutions. Continuous heating and mixing of make-up water in chemical processes. Heating of caustic soda in chemical process.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circulating Steam Jet Heaters -  - Schutte & Koerting
Trevose, PA, USA
Circulating Steam Jet Heaters
Circulating Steam Jet Heaters
Circulating Heaters are recommended for use where heating and strong directional circulating action in open tanks are required. This heater must be submerged in the liquid it heats. Only one pipe, for steam, is needed. Advantages Circulating Heaters, because of their good agitating and circulating characteristics, can augment or replace mechanical agitators while enhancing heat transfer. Strong directional flow enables efficient heating of irregular tanks with dead spots that a resistance or bayonet heater cannot reach. Applications Maintaining quench tank temperature. Batch heating of semi-finished products. Continuous heating and mixing of pulp tanks for paper industry. Heating slurry for final separation in coal processing. Heating of #6 fuel oil during storage at petroleum processing plant. Freeze protection. Circulating Heaters used in heating and agitating the solutions used in pickling tanks in steel plants and foundries, for sterilizing molasses in the fermentation tanks used in alcohol plants, for dissolving chemical salts in the various liquids employed in process work in chemical plants and for any other installations where heating, circulating and agitation of water or other liquids are required. Continuous heating and mixing of chemical solutions. Continuous heating and mixing of make-up water in chemical processes. Heating of caustic soda in chemical process.

Circulating Heaters are recommended for use where heating and strong directional circulating action in open tanks are required. This heater must be submerged in the liquid it heats. Only one pipe, for steam, is needed.

Advantages

Circulating Heaters, because of their good agitating and circulating characteristics, can augment or replace mechanical agitators while enhancing heat transfer. Strong directional flow enables efficient heating of irregular tanks with dead spots that a resistance or bayonet heater cannot reach.

Applications

  • Maintaining quench tank temperature.
  • Batch heating of semi-finished products.
  • Continuous heating and mixing of pulp tanks for paper industry.
  • Heating slurry for final separation in coal processing.
  • Heating of #6 fuel oil during storage at petroleum processing plant.
  • Freeze protection.
  • Circulating Heaters used in heating and agitating the solutions used in pickling tanks in steel plants and foundries, for sterilizing molasses in the fermentation tanks used in alcohol plants, for dissolving chemical salts in the various liquids employed in process work in chemical plants and for any other installations where heating, circulating and agitation of water or other liquids are required.
  • Continuous heating and mixing of chemical solutions.
  • Continuous heating and mixing of make-up water in chemical processes.
  • Heating of caustic soda in chemical process.
Supplier's Site Datasheet

Technical Specifications

  Schutte & Koerting
Product Category Circulation Heaters
Product Name Circulating Steam Jet Heaters
Sleeve (Sheath) Material Cast Iron or Bronze. They Can be Made of Other Materials on Order.
Unlock Full Specs
to access all available technical data

Similar Products

Packaged Circulation Heater - CWCB - Thermon, Inc
Specs
Mounting NPT Pipe Threads
Sleeve (Sheath) Material Steel
Maximum Operating (Sheath) Temperature 35 to 250 F (1.67 to 121 C)
View Details
Process Circulation Heater -  - Gaumer Process
Specs
Sleeve (Sheath) Material Alloy
Maximum Operating (Sheath) Temperature 1400 F (760 C)
kWatts 0.00 to 5000.00 kW (0.0 to 17059 MBH)
View Details
Circulation Heaters -  - WATTCO
Specs
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
Phase Single Phase AC Voltage; Three Phase AC Voltage
View Details
Cast-In Circulation Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Sleeve (Sheath) Material Aluminum; Brass
Watt Density 35 to 45 W/in²
View Details