SCHURTER Inc Axial Lead Fuse, 6.3x32 mm, low resistance, up to 30 A SUT 6.3x32 Pigtail

Description
Description Up to 30 A, low resistance Ceramic Tube Applications Single-phase high current applications up to 30 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Lead Fuse, 6.3x32 mm, low resistance, up to 30 A - SUT 6.3x32 Pigtail - SCHURTER Inc
Santa Rosa, CA, United States
Axial Lead Fuse, 6.3x32 mm, low resistance, up to 30 A
SUT 6.3x32 Pigtail
Axial Lead Fuse, 6.3x32 mm, low resistance, up to 30 A SUT 6.3x32 Pigtail
Description Up to 30 A, low resistance Ceramic Tube Applications Single-phase high current applications up to 30 A

Description

  • Up to 30 A, low resistance
  • Ceramic Tube

Applications

  • Single-phase high current applications up to 30 A
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuses
Product Number SUT 6.3x32 Pigtail
Product Name Axial Lead Fuse, 6.3x32 mm, low resistance, up to 30 A
Fuse Material Ceramic
Mounting Solderable (with leads)
Approvals / Standards RoHS; UL; IEC
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fuse, 2.3 x 8 mm, Quick-Acting F, 125 VAC, 125 VDC - 172322 - SCHURTER Inc
Specs
Fuse Type Subminiature
Fuse Material Ceramic
Approvals / Standards RoHS; UL; IEC
View Details
Miniature Fuse, 6.3 x 32 mm, Super-Quick-Acting FF, 250 VAC - A12FA 250V - SCHURTER Inc
Specs
Fuse Type Miniature
Fuse Material Ceramic
Approvals / Standards RoHS; UL; IEC
View Details
Surface Mount Fuse, 7.4 x 3.1 mm, Time-Lag T, 125 VAC, 125 VDC - OMT 125 - SCHURTER Inc
Specs
Fuse Material Plastic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; UL; IEC
View Details
Fuse DTI 250V - DTI 250V - SCHURTER Inc
Specs
Rated Voltage 250 volts
Rated Breaking Capacity 10000 amps
View Details