SCHURTER Inc
Subminiature Fuse, 2.3 x 8 mm, Quick-Acting F, 125 VAC, 125 VDC
172322
Description
Description
High breaking capacity
Request a Quote
Email Supplier
Datasheet
Suppliers
Subminiature Fuse, 2.3 x 8 mm, Quick-Acting F, 125 VAC, 125 VDC
172322
Description
High breaking capacity
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Fuses |
Product Number
|
172322 |
Product Name
|
Subminiature Fuse, 2.3 x 8 mm, Quick-Acting F, 125 VAC, 125 VDC |
Fuse Type
|
Subminiature
|
Fuse Material
|
Ceramic
|
Approvals / Standards
|
RoHS; UL; IEC
|
Features
|
Fast Acting
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuse Material
Plastic
Approvals / Standards
RoHS; UL; IEC
Rated Voltage
63 volts
View Details
Approvals / Standards
VDE
Rated Voltage
500 volts
Rated Breaking Capacity
120000 amps
View Details
Fuse Type
Subminiature
Fuse Material
Plastic
Approvals / Standards
RoHS; UL; IEC
View Details
Fuse Type
Miniature
Fuse Material
Glass; Ceramic
Approvals / Standards
RoHS; UL; IEC
View Details