SCHURTER Inc PBD 1211 Test Jack, PCB Mounting, Ø 2 mm, 6.3 A, flux-proof PBD 1211

Description
Description PCB: Test Jack, Diameter 2.0 mm measuring and testing during operation Open, close with test probe Resilient contacts, gold plated Flux-proof
Request a Quote
Description
Description PCB: Test Jack, Diameter 2.0 mm measuring and testing during operation Open, close with test probe Resilient contacts, gold plated Flux-proof
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PBD 1211 Test Jack is a PCB mounting component designed for measuring and testing during operation. It features a diameter of 2 mm and is rated for a maximum current of 6.3 A. The test jack is equipped with resilient, gold-plated contacts, ensuring reliable connections. It is flux-proof, making it suitable for various applications in industrial environments. The product can handle different switching power levels depending on the number of insertions, with specifications indicating up to 150 W at 2 A or 75 VDC for 250 insertions, and 100 W at 1 A or 75 VDC for 1000 insertions. The contact resistance is less than 10 mΩ at 20 mV, and it has an insulation resistance greater than 5 MΩ at 500 VDC for one minute. The dielectric strength exceeds 2 kV, ensuring safety during operation. The allowable operating temperature range is from -25 °C to 70 °C. The test jack complies with various international standards, including IEC/UL 62368-1, making it suitable for audio, video, and communication technology equipment. It is also compliant with RoHS and REACH regulations. The housing is made of thermoplastic material rated UL 94V-2, and the product weighs 0.6 g.

Datasheet Summary
Powered by GS/AI

The PBD 1211 Test Jack is a PCB mounting component designed for measuring and testing during operation. It features a diameter of 2 mm and is rated for a maximum current of 6.3 A. The test jack is equipped with resilient, gold-plated contacts, ensuring reliable connections. It is flux-proof, making it suitable for various applications in industrial environments. The product can handle different switching power levels depending on the number of insertions, with specifications indicating up to 150 W at 2 A or 75 VDC for 250 insertions, and 100 W at 1 A or 75 VDC for 1000 insertions. The contact resistance is less than 10 mΩ at 20 mV, and it has an insulation resistance greater than 5 MΩ at 500 VDC for one minute. The dielectric strength exceeds 2 kV, ensuring safety during operation. The allowable operating temperature range is from -25 °C to 70 °C. The test jack complies with various international standards, including IEC/UL 62368-1, making it suitable for audio, video, and communication technology equipment. It is also compliant with RoHS and REACH regulations. The housing is made of thermoplastic material rated UL 94V-2, and the product weighs 0.6 g.

Suppliers

Company
Product
Description
Supplier Links
PBD 1211 Test Jack, PCB Mounting, Ø 2 mm, 6.3 A, flux-proof - PBD 1211 - SCHURTER Inc
Santa Rosa, CA, United States
PBD 1211 Test Jack, PCB Mounting, Ø 2 mm, 6.3 A, flux-proof
PBD 1211
PBD 1211 Test Jack, PCB Mounting, Ø 2 mm, 6.3 A, flux-proof PBD 1211
Description PCB: Test Jack, Diameter 2.0 mm measuring and testing during operation Open, close with test probe Resilient contacts, gold plated Flux-proof

Description

  • PCB:
  • Test Jack, Diameter 2.0 mm
  • measuring and testing during operation
  • Open, close with test probe
  • Resilient contacts, gold plated
  • Flux-proof
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Test Points
Product Number PBD 1211
Product Name PBD 1211 Test Jack, PCB Mounting, Ø 2 mm, 6.3 A, flux-proof
Type / Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PB 1111 Test Jack, PCB Mounting, Ø 2 mm, 10 A - PB 1111 - SCHURTER Inc
Specs
Type / Mounting Surface Mount
Rated Current 10 amps
Mtg. Hole Diameter 0.0787 inch (2 mm)
View Details
PB 1151 Test Jack, PCB Mounting, Ø 2 mm, 6.3 A - PB 1151 - SCHURTER Inc
Specs
Type / Mounting Surface Mount
Rated Current 6.3 amps
Mtg. Hole Diameter 0.0787 inch (2 mm)
View Details
PB 1101 Test Jack, PCB Mounting, Ø 2 mm, 10 A - PB 1101 - SCHURTER Inc
Specs
Type / Mounting Surface Mount
Rated Current 10 amps
Mtg. Hole Diameter 0.0787 inch (2 mm)
View Details
PS 1061 Test Probe, Ø 2 mm, 10 A - PS 1061 - SCHURTER Inc
Specs
Type / Mounting Surface Mount
Rated Current 10 amps
Mtg. Hole Diameter 0.0787 inch (2 mm)
View Details