The KG is a panel-mount power entry module with an IEC C14 inlet, a 2-pole line switch, and a 1- or 2-pole fuseholder for 5x20 mm or 6.3x32 mm fuse-links, including a voltage selector. It offers screw-on or snap-in mounting, with snap-in compatible with 1.5 to 2.5 mm panel thickness. Quick-connect terminals are 4.8 x 0.8 mm. Rated for 10 A / 250 VAC and temperatures from -25 °C to 70 °C, it complies with IEC 60320-1, IEC 60127-6, IEC 61058-1, and IEC 62368-1. The housing is UL 94V-0 thermoplastic, front side is IP40, and it supports V-Lock cordsets to prevent accidental disconnection. Suitable for medical use per IEC 60601-1 with 1 MOPP.
Description
Characteristics
Other versions on request
Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | KG |
| Product Name | IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole, Line Switch 2-pole and Voltage Selector |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Applications | Hospital |
| Mounting Style | Panel; Screw On Mounting |