SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4301.5209

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-3963-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-3963-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-3963-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 4301.5209 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4301.5209
AC Power Entry Modules 4301.5209
AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 10A M5

AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 10A M5

Buy Now Datasheet
Module, Power Entry; 2; 10 A; lt 5 muA;Black; Thermoplastic; Panel; UL 94V-0 - 70080178 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Power Entry; 2; 10 A; lt 5 muA;Black; Thermoplastic; Panel; UL 94V-0
70080178
Module, Power Entry; 2; 10 A; lt 5 muA;Black; Thermoplastic; Panel; UL 94V-0 70080178
Series KFA for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. 2 position voltage selector 115/230 and/or medical or standard RFI filter (available on request). Approved up to 10 A/250 V. Fusedrawers ordered separately below.

Series KFA for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. 2 position voltage selector 115/230 and/or medical or standard RFI filter (available on request). Approved up to 10 A/250 V. Fusedrawers ordered separately below.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-3963-ND 4301.5209 70080178
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules Module, Power Entry; 2; 10 A; lt 5 muA;Black; Thermoplastic; Panel; UL 94V-0
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel/Screw-On
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect
Standards / Certifications UL; CCC, cULus, ENEC UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof 15° Angled Receptacle - F51S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
AC Power Entry Modules - 4301.1014.02 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details