The KEA series comprises IEC C14 appliance inlets with a 5 x 20 mm fuseholder, available in 1- or 2-pole versions, with or without a voltage selector. It supports snap-in mounting for panel thicknesses of 1.5 mm, 2 mm, or 2.5 mm, or screw-on mounting up to 8 mm. Quick connect terminals measure 4.8 x 0.8 mm, and a V-Lock notch secures the cordset. Rated at 10 A / 250 VAC, it operates from -25 °C to 70 °C and meets IP40 front protection. The housing is black thermoplastic UL 94V-0. It complies with IEC 60335-1 for unattended use, including glow wire tests per IEC 60695-2-11/-12/-13, and is certified to IEC 60320-1 and UL 498. Approved for IEC/UL 62368-1 and IEC 60601-1 applications.
Description
Unique Selling Proposition
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | KEA |
| Product Name | IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Applications | Hospital |
| Mounting Style | Panel; Screw On Mounting |