6765 -- IEC APPLIANCE INLET C14 OR C18 WITH LINE SWITCH 2 POLE AND FUSEHOLDER 1- OR 2-POLE
SCHURTER IncIEC Appliance Inlet C14 or C18 with Line Switch 2 pole and Fuseholder 1- or 2-pole6765
Description
Description
Panel mount: Screw-on from front side,
Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
Solder / Quick Connect
Characteristics
Line switch non-illuminated or illuminated
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Panel mount: Screw-on from front side,
Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
Solder / Quick Connect
Characteristics
Line switch non-illuminated or illuminated
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 6765 is a panel-mount IEC appliance inlet with C14 or C18 coupler, a 2-pole non-illuminated or illuminated rocker switch, and a 1- or 2-pole fuseholder for 5 x 20 mm fuse-links. It mounts screw-on from the front, has a housing of PA6 black UL 94V-0, and accepts solder or quick-connect terminals. It is rated 10 A / 250 VAC at 50 Hz (IEC) or 60 Hz (UL/CSA), with dielectric strength of 1.5 kVAC between L-N and 3 kVAC between L/N-PE. Operating temperature ranges from -25 °C to 70 °C, with IP20 protection on the front side. It meets IEC 60335-1 for unattended appliance use, including glow wire testing per IEC 60695-2-11/-12/-13, and complies with IEC 60320-1, IEC 60127-6, UL 60320-1, and CSA C22.2 No. 60320-1. Dimensions are 56 mm length, 50 mm width, and 28 mm height.
Datasheet Summary Powered by GS/AI
The 6765 is a panel-mount IEC appliance inlet with C14 or C18 coupler, a 2-pole non-illuminated or illuminated rocker switch, and a 1- or 2-pole fuseholder for 5 x 20 mm fuse-links. It mounts screw-on from the front, has a housing of PA6 black UL 94V-0, and accepts solder or quick-connect terminals. It is rated 10 A / 250 VAC at 50 Hz (IEC) or 60 Hz (UL/CSA), with dielectric strength of 1.5 kVAC between L-N and 3 kVAC between L/N-PE. Operating temperature ranges from -25 °C to 70 °C, with IP20 protection on the front side. It meets IEC 60335-1 for unattended appliance use, including glow wire testing per IEC 60695-2-11/-12/-13, and complies with IEC 60320-1, IEC 60127-6, UL 60320-1, and CSA C22.2 No. 60320-1. Dimensions are 56 mm length, 50 mm width, and 28 mm height.
IEC Appliance Inlet C14 or C18 with Line Switch 2 pole and Fuseholder 1- or 2-pole
6765
IEC Appliance Inlet C14 or C18 with Line Switch 2 pole and Fuseholder 1- or 2-pole
6765
Description
Panel mount: Screw-on from front side,
Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
Solder / Quick Connect
Characteristics
Line switch non-illuminated or illuminated
Description
Panel mount: Screw-on from front side,
Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
Solder / Quick Connect
Characteristics
Line switch non-illuminated or illuminated
Supplier's Site
Datasheet
Technical Specifications
SCHURTER Inc
Product Category
Power Connectors
Product Number
6765
Product Name
IEC Appliance Inlet C14 or C18 with Line Switch 2 pole and Fuseholder 1- or 2-pole