SCHURTER Inc IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole, Line Switch 2-pole and Voltage Selector KD

Description
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2 pole, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage selector (step) V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-12 and -13. Quick connect terminals 4.8 x 0.8 mm Characteristics All single elements are already wired The fuse drawer “Fingergrip” can be removed by hand Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Line switch, illuminated Line switch with other rocker marking Line switch 1-pole For protection class II (without CCC approval)
Request a Quote Datasheet
Description
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2 pole, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage selector (step) V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-12 and -13. Quick connect terminals 4.8 x 0.8 mm Characteristics All single elements are already wired The fuse drawer “Fingergrip” can be removed by hand Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Line switch, illuminated Line switch with other rocker marking Line switch 1-pole For protection class II (without CCC approval)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole, Line Switch 2-pole and Voltage Selector - KD - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole, Line Switch 2-pole and Voltage Selector
KD
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole, Line Switch 2-pole and Voltage Selector KD
Description Panel mount: Screw-on version from front or rear side, snap-in version front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2 pole, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage selector (step) V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-12 and -13. Quick connect terminals 4.8 x 0.8 mm Characteristics All single elements are already wired The fuse drawer “Fingergrip” can be removed by hand Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Line switch, illuminated Line switch with other rocker marking Line switch 1-pole For protection class II (without CCC approval)

Description

  • Panel mount: Screw-on version from front or rear side, snap-in version front side
  • 4 Functions: Appliance Inlet Protection class I, Line Switch 2 pole, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage selector (step)
  • V-Lock notch standard
  • Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-12 and -13.
  • Quick connect terminals 4.8 x 0.8 mm

Characteristics

  • All single elements are already wired
  • The fuse drawer “Fingergrip” can be removed by hand
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • Line switch, illuminated
  • Line switch with other rocker marking
  • Line switch 1-pole
  • For protection class II (without CCC approval)
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number KD
Product Name IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole, Line Switch 2-pole and Voltage Selector
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Panel; Screw On Mounting
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2014.22 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6801-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6776-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
AC Power Entry Modules - 4303.2514.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details