SCHURTER Inc IEC Appliance Inlet C14 with Filter, very high attenuation, ECO design, Screw- or Snap-in Mounting 5124

Description
Description Compact IEC C14 Appliance Inlet with Filter Snap-in or screw-on mounting: Appliance Inlet Protection class I, Line filter in standard and medical version Unique Selling Proposition Very high attenuation V-Lock cord retaining Metal flange for optimal shielding Compact design Characteristics Compact filter with very high attenuation Optimal shielding due to completely closed filter case, unpotted Ideal for application with high disturbance level Suitable for applications according IEC/UL 62368-1 Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Snap-in for panel thickness >2mm to 3mm flexible wire with various lenghts Class X1- and Y1-capacitors for enhanced withstand voltage Variant with metal flange for front or rear mounting
Request a Quote Datasheet
Description
Description Compact IEC C14 Appliance Inlet with Filter Snap-in or screw-on mounting: Appliance Inlet Protection class I, Line filter in standard and medical version Unique Selling Proposition Very high attenuation V-Lock cord retaining Metal flange for optimal shielding Compact design Characteristics Compact filter with very high attenuation Optimal shielding due to completely closed filter case, unpotted Ideal for application with high disturbance level Suitable for applications according IEC/UL 62368-1 Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Snap-in for panel thickness >2mm to 3mm flexible wire with various lenghts Class X1- and Y1-capacitors for enhanced withstand voltage Variant with metal flange for front or rear mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 with Filter, very high attenuation, ECO design, Screw- or Snap-in Mounting - 5124 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 with Filter, very high attenuation, ECO design, Screw- or Snap-in Mounting
5124
IEC Appliance Inlet C14 with Filter, very high attenuation, ECO design, Screw- or Snap-in Mounting 5124
Description Compact IEC C14 Appliance Inlet with Filter Snap-in or screw-on mounting: Appliance Inlet Protection class I, Line filter in standard and medical version Unique Selling Proposition Very high attenuation V-Lock cord retaining Metal flange for optimal shielding Compact design Characteristics Compact filter with very high attenuation Optimal shielding due to completely closed filter case, unpotted Ideal for application with high disturbance level Suitable for applications according IEC/UL 62368-1 Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Snap-in for panel thickness >2mm to 3mm flexible wire with various lenghts Class X1- and Y1-capacitors for enhanced withstand voltage Variant with metal flange for front or rear mounting

Description

  • Compact IEC C14 Appliance Inlet with Filter
  • Snap-in or screw-on mounting:
  • Appliance Inlet Protection class I,
  • Line filter in standard and medical version

Unique Selling Proposition

  • Very high attenuation
  • V-Lock cord retaining
  • Metal flange for optimal shielding
  • Compact design

Characteristics

  • Compact filter with very high attenuation
    Optimal shielding due to completely closed filter case, unpotted
  • Ideal for application with high disturbance level
  • Suitable for applications according IEC/UL 62368-1
    Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)

Other versions on request

  • Snap-in for panel thickness >2mm to 3mm
  • flexible wire with various lenghts
  • Class X1- and Y1-capacitors for enhanced withstand voltage
  • Variant with metal flange for front or rear mounting
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 5124
Product Name IEC Appliance Inlet C14 with Filter, very high attenuation, ECO design, Screw- or Snap-in Mounting
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Screw-on Mounting
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-104-300 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
AC Power Entry Modules - 3-107-474 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6772-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
AC Power Plugs & Receptacles - 6051.2109 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS
View Details