SCHURTER Inc IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole GSF2

Description
Description Panel mount: Snap-in version front side 2 Functions: Appliance Inlet protection class I or II, Fuseholder for fuse-links 5 x 20 mm on the rear-side 1 or 2 pole Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Characteristics Two “locking” snappers reinforce connector against repeated or excessive pull out force during plug removal All single elements are already wired Fuseholder on the inside of the equipment prevents accidental use of incorrect fuse-links by the user Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Ground terminal, solder/quick-connect , 90° to connector axis
Request a Quote Datasheet
Description
Description Panel mount: Snap-in version front side 2 Functions: Appliance Inlet protection class I or II, Fuseholder for fuse-links 5 x 20 mm on the rear-side 1 or 2 pole Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Characteristics Two “locking” snappers reinforce connector against repeated or excessive pull out force during plug removal All single elements are already wired Fuseholder on the inside of the equipment prevents accidental use of incorrect fuse-links by the user Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Ground terminal, solder/quick-connect , 90° to connector axis
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole - GSF2 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole
GSF2
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole GSF2
Description Panel mount: Snap-in version front side 2 Functions: Appliance Inlet protection class I or II, Fuseholder for fuse-links 5 x 20 mm on the rear-side 1 or 2 pole Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Characteristics Two “locking” snappers reinforce connector against repeated or excessive pull out force during plug removal All single elements are already wired Fuseholder on the inside of the equipment prevents accidental use of incorrect fuse-links by the user Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Ground terminal, solder/quick-connect , 90° to connector axis

Description

  • Panel mount: Snap-in version front side
  • 2 Functions: Appliance Inlet protection class I or II, Fuseholder for fuse-links 5 x 20 mm on the rear-side 1 or 2 pole
  • Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.

Characteristics

  • Two “locking” snappers reinforce connector against repeated or excessive pull out force during plug removal
  • All single elements are already wired
  • Fuseholder on the inside of the equipment prevents accidental use of incorrect fuse-links by the user
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • Ground terminal, solder/quick-connect, 90° to connector axis
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number GSF2
Product Name IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Mounting Style Panel; Snap-in mount
Termination Types Solder Cup; Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.1064 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-119-051-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-4335-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 4303.2024.07 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details