SCHURTER Inc IEC Appliance Inlet C14 with Filter, "Lock and Shield" Mounting GRF4

Description
Description Panel mount: Snap-in version rear-side 3 Functions: Appliance Inlet Protection class I, with EMC-shield, Line filter in standard and medical version Characteristics Time saving “Lock and Shield” snap-in design for rear-panel mounting All single elements are already wired Innovative EMC-shielding with flexible steel segments for an excellent contact to the panel Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Other versions on request Panel thickness 1.2 mm and 2.0 mm
Request a Quote
Description
Description Panel mount: Snap-in version rear-side 3 Functions: Appliance Inlet Protection class I, with EMC-shield, Line filter in standard and medical version Characteristics Time saving “Lock and Shield” snap-in design for rear-panel mounting All single elements are already wired Innovative EMC-shielding with flexible steel segments for an excellent contact to the panel Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Other versions on request Panel thickness 1.2 mm and 2.0 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IEC Appliance Inlet C14 with Filter, part number GRF4, features a "Lock and Shield" mounting design suitable for rear-panel installation. It includes a line filter and is designed for both standard and medical applications, complying with IEC/UL 60601-1 standards for medical equipment. The inlet supports a rated current of 0.5 to 10 A at 250 VAC, with a leakage current of less than 0.5 mA for standard use and less than 5 ¬µA for medical applications. The dielectric strength exceeds 1.7 kVDC between L-N and 2.7 kVDC between L/N-PE. The operating temperature range is -25 ¬8C to 85 ¬8C, and it has an IP40 protection rating on the front side. The product is constructed from thermoplastic material rated UL 94V-0 and features quick connect terminals. It is suitable for panel thicknesses of 1.2 mm and 2.0 mm, and all components are pre-wired for ease of installation.

Datasheet Summary
Powered by GS/AI

The IEC Appliance Inlet C14 with Filter, part number GRF4, features a "Lock and Shield" mounting design suitable for rear-panel installation. It includes a line filter and is designed for both standard and medical applications, complying with IEC/UL 60601-1 standards for medical equipment. The inlet supports a rated current of 0.5 to 10 A at 250 VAC, with a leakage current of less than 0.5 mA for standard use and less than 5 ¬µA for medical applications. The dielectric strength exceeds 1.7 kVDC between L-N and 2.7 kVDC between L/N-PE. The operating temperature range is -25 ¬8C to 85 ¬8C, and it has an IP40 protection rating on the front side. The product is constructed from thermoplastic material rated UL 94V-0 and features quick connect terminals. It is suitable for panel thicknesses of 1.2 mm and 2.0 mm, and all components are pre-wired for ease of installation.

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 with Filter,
Santa Rosa, CA, United States
IEC Appliance Inlet C14 with Filter, "Lock and Shield" Mounting
GRF4
IEC Appliance Inlet C14 with Filter, "Lock and Shield" Mounting GRF4
Description Panel mount: Snap-in version rear-side 3 Functions: Appliance Inlet Protection class I, with EMC-shield, Line filter in standard and medical version Characteristics Time saving “Lock and Shield” snap-in design for rear-panel mounting All single elements are already wired Innovative EMC-shielding with flexible steel segments for an excellent contact to the panel Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Other versions on request Panel thickness 1.2 mm and 2.0 mm

Description

  • Panel mount: Snap-in version rear-side
  • 3 Functions: Appliance Inlet Protection class I, with EMC-shield, Line filter in standard and medical version

Characteristics

  • Time saving “Lock and Shield” snap-in design for rear-panel mounting
  • All single elements are already wired
  • Innovative EMC-shielding with flexible steel segments for an excellent contact to the panel
  • Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)
    For applications according IEC/UL 62368-1 we recommend variants with bleed resistor

Other versions on request

  • Panel thickness 1.2 mm and 2.0 mm
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number GRF4
Product Name IEC Appliance Inlet C14 with Filter, "Lock and Shield" Mounting
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Panel; Screw On Mounting
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-118-982 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-128-806-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
AC Power Entry Modules - 3-103-840 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
AC Power Entry Modules - 3-103-780 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details