The GRF2 is an IEC C14 appliance inlet with EMC shielding and snap-in 'Lock and Shield' mounting for rear-panel installation, designed for protection class I applications. It features quick connect terminals (4.8 x 0.8 mm) or optional solder terminals, with panel thickness compatibility for 1.2, 1.5, or 2 mm. Rated at 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA), it operates from -25 °C to 85 °C and meets IEC 60320-1, UL 60320-1, and CSA C22.2 No. 60320-1 standards. The housing is thermoplastic, black, UL 94V-0 rated, with IP40 protection and MTBF exceeding 3,300,000 hours. It complies with RoHS, REACH, China RoHS, CE, and UKCA directives. Weight ranges from 13.9 g to 25 g depending on terminal type and panel thickness.
Description
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | GRF2 |
| Product Name | IEC Appliance Inlet C14 with Shielding, "Lock and Shield" Mounting |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Mounting Style | Panel; Snap-in mount |
| Termination Types | Solder Cup; Quick Connect |