The GSP1 is an IEC appliance inlet for C14 or C18 connectors, designed for rear-side screw-on panel mounting with PCB terminals. It supports protection class I or II, with a pin temperature rating of 70 °C and a current rating of 10 A at 250 VAC per IEC 60320-1, or 15 A at 250 VAC per UL/CSA. The housing is black thermoplastic, UL 94V-0 rated. It features a V-Lock notch for cord retention, IP40 front-side protection, and dielectric strength exceeding 3 kVAC between L-N and L/N-PE. Mounting allows panel thickness up to 3 mm with maximum screw torque of 0.5 Nm. It complies with IEC 60335-1, IEC 60529, and IEC 61140, and meets RoHS, REACH, CE, and UKCA requirements. Variants include quick-connect or solder terminals, but all share identical electrical ratings.
Description
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | GSP1 |
| Product Name | IEC Appliance Inlet C14 or C18, Screw-on Mounting, Rear Side, PCB terminals |
| Power Type | AC Power Connector |
| Device Type | Plug |
| Configuration | IEC |
| Mounting Style | Panel; PCB; Screw On Mounting |
| Termination Types | PCB; Solder Cup; Quick Connect |