SCHURTER Inc IEC Appliance Inlet C14 Modular Assembling Options Felcom 54

Description
Description Panel mount: Snap-in version front side 2 - 5 Functions: Appliance Inlet Protection class I, Connector, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter in standard and medical version Solder terminals 3.5 x 0.8 mm / quick connect terminals 6.3 x 0.8 mm Characteristics Modular component selection Individual components soldered on a printed circuit board Plug removal necessary for fuse-link replacement Technical data of filter-components see blockfilter type 5500 Fully insulated from the rear Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Other versions on request Line switch with other rocker marking
Request a Quote Datasheet
Description
Description Panel mount: Snap-in version front side 2 - 5 Functions: Appliance Inlet Protection class I, Connector, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter in standard and medical version Solder terminals 3.5 x 0.8 mm / quick connect terminals 6.3 x 0.8 mm Characteristics Modular component selection Individual components soldered on a printed circuit board Plug removal necessary for fuse-link replacement Technical data of filter-components see blockfilter type 5500 Fully insulated from the rear Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Other versions on request Line switch with other rocker marking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 Modular Assembling Options - Felcom 54 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 Modular Assembling Options
Felcom 54
IEC Appliance Inlet C14 Modular Assembling Options Felcom 54
Description Panel mount: Snap-in version front side 2 - 5 Functions: Appliance Inlet Protection class I, Connector, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter in standard and medical version Solder terminals 3.5 x 0.8 mm / quick connect terminals 6.3 x 0.8 mm Characteristics Modular component selection Individual components soldered on a printed circuit board Plug removal necessary for fuse-link replacement Technical data of filter-components see blockfilter type 5500 Fully insulated from the rear Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Other versions on request Line switch with other rocker marking

Description

  • Panel mount: Snap-in version front side
  • 2 - 5 Functions: Appliance Inlet Protection class I, Connector, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, Line filter in standard and medical version
  • Solder terminals 3.5 x 0.8 mm / quick connect terminals 6.3 x 0.8 mm

Characteristics

  • Modular component selection
  • Individual components soldered on a printed circuit board
  • Plug removal necessary for fuse-link replacement
  • Technical data of filter-components see blockfilter type 5500
  • Fully insulated from the rear
  • Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)
    For applications according IEC/UL 62368-1 we recommend variants with bleed resistor

Other versions on request

  • Line switch with other rocker marking
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number Felcom 54
Product Name IEC Appliance Inlet C14 Modular Assembling Options
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Panel; Snap-in mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-4331-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
AC Power Entry Modules - 4303.0064 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
AC Power Entry Modules - 3-109-573 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-4672-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers