The C22F is a front-mount IEC appliance inlet with an integrated line filter, rated for ambient temperatures up to 75°C and suitable for medical equipment per IEC/UL 60601-1. It supports screw-on mounting with solder, quick-connect, or stranded wire terminals, and offers leakage current below 0.5 mA (standard) or 5 µA (medical). Rated at 16 A / 250 VAC (IEC) and 20 A / 250 VAC (UL/CSA), it complies with IEC 60939 and UL 1283 for EMI filtering. The unit operates from -25 °C to 100 °C, has IP40 protection, and is housed in black UL 94V-0 thermoplastic. Dimensions are 64.65 mm × 21.2 mm × 3.85 mm.
Description
Unique Selling Proposition
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | C22F |
| Product Name | IEC Appliance Inlet C22 for hot Conditions, with Filter for high Temperatures, front side Mounting |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Applications | Hospital |
| Mounting Style | Panel; Screw On Mounting |