The EF11 is a panel-mount IEC C20 appliance inlet with a 2-pole TA45 circuit breaker, designed for use in equipment compliant with IEC/UL 62368-1. It features quick-connect terminals measuring 6.3 x 0.8 mm and supports screw-on mounting with a maximum panel thickness of 8 mm or snap-in mounting with panel thicknesses of 1.5, 2.0, or 2.5 mm. The housing is black thermoplastic rated UL 94V-0, with an IP40 front-side protection rating. It is rated for 16 A at 250 VAC per IEC and 20 A at 250 VAC per UL/CSA, with a dielectric strength of 1.5 kVAC between L-N and 3 kVAC between L/N-PE. The circuit breaker meets IEC/EN 60934, UL 1077, and CSA C22.2 No. 235. A V-Lock notch is available for use with latching cordsets. The device is suitable for protection class I applications and complies with RoHS, REACH, China RoHS, CE, and UKCA regulations.
Description
Characteristics
Other versions on request
Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | EF11 |
| Product Name | IEC Appliance Inlet C20 with Circuit Breaker TA45 |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Mounting Style | Panel; Screw On Mounting |
| Termination Types | Quick Connect |