SCHURTER Inc IEC Appliance Inlet C16, Screw-on Mounting, Front or Rear Side, Solder or Quick-connect Terminal 6110-3

Description
Description Panel mount: Screw-on mounting front / rear-side 1 Function: Appliance Inlet, Pin temperature 120 °C, Protection class I Solder / Quick Connect Other versions on request Types for rivet mounting available upon request Types for enhanced glow wire test requirements acc. IEC 60695-2-12 and -13 for the use in unattended household equipment acc. IEC 60335-1
Request a Quote Datasheet
Description
Description Panel mount: Screw-on mounting front / rear-side 1 Function: Appliance Inlet, Pin temperature 120 °C, Protection class I Solder / Quick Connect Other versions on request Types for rivet mounting available upon request Types for enhanced glow wire test requirements acc. IEC 60695-2-12 and -13 for the use in unattended household equipment acc. IEC 60335-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C16, Screw-on Mounting, Front or Rear Side, Solder or Quick-connect Terminal - 6110-3 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C16, Screw-on Mounting, Front or Rear Side, Solder or Quick-connect Terminal
6110-3
IEC Appliance Inlet C16, Screw-on Mounting, Front or Rear Side, Solder or Quick-connect Terminal 6110-3
Description Panel mount: Screw-on mounting front / rear-side 1 Function: Appliance Inlet, Pin temperature 120 °C, Protection class I Solder / Quick Connect Other versions on request Types for rivet mounting available upon request Types for enhanced glow wire test requirements acc. IEC 60695-2-12 and -13 for the use in unattended household equipment acc. IEC 60335-1

Description

  • Panel mount: Screw-on mounting front / rear-side
  • 1 Function:
  • Appliance Inlet, Pin temperature 120 °C, Protection class I
  • Solder / Quick Connect

Other versions on request

  • Types for rivet mounting available upon request
  • Types for enhanced glow wire test requirements acc. IEC 60695-2-12 and -13 for the use in unattended household equipment acc. IEC 60335-1
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 6110-3
Product Name IEC Appliance Inlet C16, Screw-on Mounting, Front or Rear Side, Solder or Quick-connect Terminal
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Panel; Screw On Mounting
Termination Types Solder Cup; Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3961-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
IEC Appliance Inlet C16, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal - 6110-4 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6897-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-4925-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers