SCHURTER Inc IEC Appliance Inlet C14 or C18 with Filter, Circuit Breaker TA35 2-pole DG12

Description
Description Panel mount: Screw-on or snap-in mounting front side 3 Functions: Appliance Inlet protection class I or II, Circuit breaker type TA35 2-pole, Line filter in standard and medical version Quick connect terminals 6.3 x 0.8 mm Unique Selling Proposition With sealing: IP54 under load, IP67 towards housing Recessed rocker switch Various mounting options V-Lock cord retaining Characteristics All single elements are already wired Circuit Breaker non-illuminated or illuminated Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Other versions on request Other rocker marking Medical Version (M80) Capacitance CX1 Filter version with high inductance Inlet Connector C14 / C18 also available without seal. The V-Lock cord latching system prevents against accidental removal of the power supply and allows IP54 under load.
Request a Quote Datasheet
Description
Description Panel mount: Screw-on or snap-in mounting front side 3 Functions: Appliance Inlet protection class I or II, Circuit breaker type TA35 2-pole, Line filter in standard and medical version Quick connect terminals 6.3 x 0.8 mm Unique Selling Proposition With sealing: IP54 under load, IP67 towards housing Recessed rocker switch Various mounting options V-Lock cord retaining Characteristics All single elements are already wired Circuit Breaker non-illuminated or illuminated Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Other versions on request Other rocker marking Medical Version (M80) Capacitance CX1 Filter version with high inductance Inlet Connector C14 / C18 also available without seal. The V-Lock cord latching system prevents against accidental removal of the power supply and allows IP54 under load.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 or C18 with Filter, Circuit Breaker TA35 2-pole - DG12 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 or C18 with Filter, Circuit Breaker TA35 2-pole
DG12
IEC Appliance Inlet C14 or C18 with Filter, Circuit Breaker TA35 2-pole DG12
Description Panel mount: Screw-on or snap-in mounting front side 3 Functions: Appliance Inlet protection class I or II, Circuit breaker type TA35 2-pole, Line filter in standard and medical version Quick connect terminals 6.3 x 0.8 mm Unique Selling Proposition With sealing: IP54 under load, IP67 towards housing Recessed rocker switch Various mounting options V-Lock cord retaining Characteristics All single elements are already wired Circuit Breaker non-illuminated or illuminated Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Other versions on request Other rocker marking Medical Version (M80) Capacitance CX1 Filter version with high inductance Inlet Connector C14 / C18 also available without seal. The V-Lock cord latching system prevents against accidental removal of the power supply and allows IP54 under load.

Description

  • Panel mount: Screw-on or snap-in mounting front side
  • 3 Functions: Appliance Inlet protection class I or II, Circuit breaker type TA35 2-pole, Line filter in standard and medical version
  • Quick connect terminals 6.3 x 0.8 mm

Unique Selling Proposition

  • With sealing: IP54 under load, IP67 towards housing
  • Recessed rocker switch
  • Various mounting options
  • V-Lock cord retaining

Characteristics

  • All single elements are already wired
  • Circuit Breaker non-illuminated or illuminated
  • Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)
    For applications according IEC/UL 62368-1 we recommend variants with bleed resistor

Other versions on request

  • Other rocker marking
  • Medical Version (M80)
  • Capacitance CX1
  • Filter version with high inductance

Inlet Connector C14 / C18 also available without seal. The V-Lock cord latching system prevents against accidental removal of the power supply and allows IP54 under load.

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number DG12
Product Name IEC Appliance Inlet C14 or C18 with Filter, Circuit Breaker TA35 2-pole
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Panel; Screw On Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3707-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6762-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6898-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-540-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details