SCHURTER Inc Heavy Duty Fuse Clip, Screw, 1.5Kv, 32A; Fuse Holder Type Schurter 751.0502

Description
HEAVY DUTY FUSE CLIP, SCREW, 1.5KV, 32A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:32A; Fuse Size Held:10.3mm x 38mm, 10.3mm x 85mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:CSO series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY FUSE CLIP, SCREW, 1.5KV, 32A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:32A; Fuse Size Held:10.3mm x 38mm, 10.3mm x 85mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:CSO series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Fuse Clip, Screw, 1.5Kv, 32A; Fuse Holder Type Schurter - 78Y4401 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Fuse Clip, Screw, 1.5Kv, 32A; Fuse Holder Type Schurter
78Y4401
Heavy Duty Fuse Clip, Screw, 1.5Kv, 32A; Fuse Holder Type Schurter 78Y4401
HEAVY DUTY FUSE CLIP, SCREW, 1.5KV, 32A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:32A; Fuse Size Held:10.3mm x 38mm, 10.3mm x 85mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:CSO series RoHS Compliant: Yes

HEAVY DUTY FUSE CLIP, SCREW, 1.5KV, 32A; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:32A; Fuse Size Held:10.3mm x 38mm, 10.3mm x 85mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:CSO series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 78Y4401
Product Name Heavy Duty Fuse Clip, Screw, 1.5Kv, 32A; Fuse Holder Type Schurter
Normal Operating Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1742-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
2 suppliers
Straight PC Leg Fuse Clip-w/o Orientation Leg - 3517 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
5 suppliers
Fuseholders - 964594-1-ND - DigiKey
Specs
Mounting Panel Mount
View Details