SCHURTER Inc Fuse Clip, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter 751.01

Description
FUSE CLIP, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:OG Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
FUSE CLIP, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:OG Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 95B8510 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
95B8510
Fuse Clip, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter 95B8510
FUSE CLIP, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:OG Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE CLIP, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:OG Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 95B8510
Product Name Fuse Clip, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - ATS-04TB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholder Open Design, Holder for MSx 250, THT - FMS (250V) - SCHURTER Inc
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Mounting PC Mount; PCB
View Details
Street Lighting Fuse Boxes - 059062-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details