SCHURTER Inc Outlet/Handy Box 660033

Description
CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; CONNECTOR TYPE:IEC; CURRENT RATING:15A; CONNECTOR COLOR:BLACK; CONNECTOR BODY MATERIAL:THERMOPLAST IC; VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; CONNECTOR TYPE:IEC; CURRENT RATING:15A; CONNECTOR COLOR:BLACK; CONNECTOR BODY MATERIAL:THERMOPLAST IC; VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Outlet/Handy Box - 18793003 - Radwell International
Willingboro, NJ, United States
Outlet/Handy Box
18793003
Outlet/Handy Box 18793003
CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; CONNECTOR TYPE:IEC; CURRENT RATING:15A; CONNECTOR COLOR:BLACK; CONNECTOR BODY MATERIAL:THERMOPLAST IC; VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; CONNECTOR TYPE:IEC; CURRENT RATING:15A; CONNECTOR COLOR:BLACK; CONNECTOR BODY MATERIAL:THERMOPLASTIC; VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Connectors
Product Number 18793003
Product Name Outlet/Handy Box
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-4688-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
3-Prong Plug Changeable Blade, 30/50 Amp 125/250 Volt 10-30P/10-50P - S103050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
IP44 Splashproof Large Box Receptacle - D52S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers