SCHURTER Inc IEC Appliance Inlet C18 with Fuseholder 1-pole 6202

Description
Description Panel mount: Screw-on mounting front / rear-side Appliance Inlet Protection class II, Fuseholder for fuse-links 5 x 20 mm 1 pole V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder / Quick Connect Characteristics All single elements are already wired Plug removal necessary for fuse-link replacement Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Types for rivet mounting available upon request
Request a Quote
Description
Description Panel mount: Screw-on mounting front / rear-side Appliance Inlet Protection class II, Fuseholder for fuse-links 5 x 20 mm 1 pole V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder / Quick Connect Characteristics All single elements are already wired Plug removal necessary for fuse-link replacement Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Types for rivet mounting available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6202 is an IEC appliance inlet C18 with a 1-pole fuseholder for 5 × 20 mm fuse-links, designed for panel mounting with screw-on front/rear-side installation and protection class II. It supports solder or quick-connect terminals and meets IEC 60335-1 requirements for unattended appliances, including glow wire tests per IEC 60695-2-11, -12, and -13. Rated for 10 A at 250 VAC (IEC and UL/CSA), it operates from -25 °C to 70 °C with a dielectric strength of >4 kVAC between L-N. The front side provides IP40 protection per IEC 60529. The housing is thermoplastic, black, UL 94V-0, with maximum panel thickness of 6 mm and screw torque of 0.5 Nm. It includes a V-Lock notch for cordset retention and complies with IEC 60320-1, IEC 60127-6, UL 60320-1, CSA C22.2 No. 60320-1, IEC/UL 62368-1, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH.

Datasheet Summary
Powered by GS/AI

The 6202 is an IEC appliance inlet C18 with a 1-pole fuseholder for 5 × 20 mm fuse-links, designed for panel mounting with screw-on front/rear-side installation and protection class II. It supports solder or quick-connect terminals and meets IEC 60335-1 requirements for unattended appliances, including glow wire tests per IEC 60695-2-11, -12, and -13. Rated for 10 A at 250 VAC (IEC and UL/CSA), it operates from -25 °C to 70 °C with a dielectric strength of >4 kVAC between L-N. The front side provides IP40 protection per IEC 60529. The housing is thermoplastic, black, UL 94V-0, with maximum panel thickness of 6 mm and screw torque of 0.5 Nm. It includes a V-Lock notch for cordset retention and complies with IEC 60320-1, IEC 60127-6, UL 60320-1, CSA C22.2 No. 60320-1, IEC/UL 62368-1, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH.

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C18 with Fuseholder 1-pole - 6202 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C18 with Fuseholder 1-pole
6202
IEC Appliance Inlet C18 with Fuseholder 1-pole 6202
Description Panel mount: Screw-on mounting front / rear-side Appliance Inlet Protection class II, Fuseholder for fuse-links 5 x 20 mm 1 pole V-Lock notch standard Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13. Solder / Quick Connect Characteristics All single elements are already wired Plug removal necessary for fuse-link replacement Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Types for rivet mounting available upon request

Description

  • Panel mount: Screw-on mounting front / rear-side
  • Appliance Inlet Protection class II, Fuseholder for fuse-links 5 x 20 mm 1 pole
  • V-Lock notch standard
  • Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
  • Solder / Quick Connect

Characteristics

  • All single elements are already wired
  • Plug removal necessary for fuse-link replacement
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • Types for rivet mounting available upon request
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 6202
Product Name IEC Appliance Inlet C18 with Fuseholder 1-pole
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Mounting Style Panel; Screw On Mounting
Termination Types Solder Cup; Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-586-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
AC Power Entry Modules - 4301.1014.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole, Line Switch 2-pole and Voltage Selector - KG - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
AC Power Entry Modules - 4303.2024.00 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details