The 6200 is an IEC appliance inlet C14 with a 1-pole fuseholder for 5 x 20 mm fuse-links, designed for panel mounting in equipment requiring protection class I. It supports screw-on or snap-in mounting with panel thicknesses up to 3 mm for snap-in and 6 mm for screw-on, and features a V-Lock notch to prevent accidental cord removal. The inlet is rated for 10 A at 250 VAC, with a dielectric strength exceeding 2 kVAC between line-neutral and line/neutral to protective earth. The housing is black thermoplastic material rated UL 94V-0. It meets IEC 60335-1 requirements for unattended appliances, including glow wire testing per IEC 60695-2-11/-12/-13, and complies with IEC 60320-1, UL 60320-1, and CSA C22.2 No. 60320-1. Terminal options include solder or quick-connect, and ambient operating temperature ranges from -25 °C to 70 °C. Approval markings include VDE, UL, and CCC.
Description
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 6200 |
| Product Name | IEC Appliance Inlet C14 with Fuseholder 1-pole, wired |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Mounting Style | Panel; Screw On Mounting |
| Termination Types | Solder Cup; Quick Connect |