Description
Appliance Inlet, Pin temperature 70 °C, Protection class II
Solder / Quick Connect / PCB Terminal
Characteristics
Contact pins are turned from solid material
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Appliance Inlet, Pin temperature 70 °C, Protection class II
Solder / Quick Connect / PCB Terminal
Characteristics
Contact pins are turned from solid material
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 2572 is an IEC C8 appliance inlet with insert mounting, designed for solder, PCB, or quick-connect terminals. It has a housing made of black, grey, or white PA6 material rated UL 94V-0, and supports a pin temperature of 70 °C with protection class II. The unit is rated for 2.5 A / 250 VAC at 50 Hz under IEC 60320-1 and 7 A / 125 VAC at 60 Hz under UL 60320-1 and CSA C22.2 No. 60320-1. Dielectric strength exceeds 4 kVAC between line and neutral and 2 kVAC between line/neutral and protective earth. Operating temperature ranges from -25 °C to 70 °C, with IP20 protection on the front side. Mounting dimensions are 20.4 mm width, 22.7 mm height, and 20.2 mm depth, with terminal lengths varying by configuration. It complies with IEC 61140 for protection against electric shock and meets CE, UKCA, RoHS, China RoHS, and REACH requirements.
Datasheet Summary Powered by GS/AI
The 2572 is an IEC C8 appliance inlet with insert mounting, designed for solder, PCB, or quick-connect terminals. It has a housing made of black, grey, or white PA6 material rated UL 94V-0, and supports a pin temperature of 70 °C with protection class II. The unit is rated for 2.5 A / 250 VAC at 50 Hz under IEC 60320-1 and 7 A / 125 VAC at 60 Hz under UL 60320-1 and CSA C22.2 No. 60320-1. Dielectric strength exceeds 4 kVAC between line and neutral and 2 kVAC between line/neutral and protective earth. Operating temperature ranges from -25 °C to 70 °C, with IP20 protection on the front side. Mounting dimensions are 20.4 mm width, 22.7 mm height, and 20.2 mm depth, with terminal lengths varying by configuration. It complies with IEC 61140 for protection against electric shock and meets CE, UKCA, RoHS, China RoHS, and REACH requirements.
Description
Appliance Inlet, Pin temperature 70 °C, Protection class II
Solder / Quick Connect / PCB Terminal
Characteristics
Contact pins are turned from solid material
Description
Appliance Inlet, Pin temperature 70 °C, Protection class II