SCHURTER Inc IEC Appliance Inlet C14, mates to Felcom 6150

Description
Description Component: Snap-in version front side 1 Function Appliance Inlet Protection class I For PCB mounting, fits to Felcom Characteristics Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote
Description
Description Component: Snap-in version front side 1 Function Appliance Inlet Protection class I For PCB mounting, fits to Felcom Characteristics Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IEC Appliance Inlet C14, part number 6150, is designed for PCB mounting and features a snap-in version for front-side installation. It is suitable for appliances with protection class I and complies with IEC/UL 62368-1 standards, making it appropriate for use in audio/video, information, and communication technology equipment. The inlet has a rated current of 10 A at 250 VAC for IEC and 15 A at 250 VAC for UL/CSA, with an allowable operating temperature range of -25 °C to 70 °C. It offers IP40 protection on the front side according to IEC 60529, ensuring resistance against solid objects larger than 1 mm. The housing is made of thermoplastic material rated UL 94V-0. The product has various approvals, including VDE, UL, and CCC, confirming its compliance with international safety standards.

Datasheet Summary
Powered by GS/AI

The IEC Appliance Inlet C14, part number 6150, is designed for PCB mounting and features a snap-in version for front-side installation. It is suitable for appliances with protection class I and complies with IEC/UL 62368-1 standards, making it appropriate for use in audio/video, information, and communication technology equipment. The inlet has a rated current of 10 A at 250 VAC for IEC and 15 A at 250 VAC for UL/CSA, with an allowable operating temperature range of -25 °C to 70 °C. It offers IP40 protection on the front side according to IEC 60529, ensuring resistance against solid objects larger than 1 mm. The housing is made of thermoplastic material rated UL 94V-0. The product has various approvals, including VDE, UL, and CCC, confirming its compliance with international safety standards.

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14, mates to Felcom - 6150 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14, mates to Felcom
6150
IEC Appliance Inlet C14, mates to Felcom 6150
Description Component: Snap-in version front side 1 Function Appliance Inlet Protection class I For PCB mounting, fits to Felcom Characteristics Suitable for use in equipment according to IEC/UL 62368-1

Description

  • Component: Snap-in version front side
  • 1 Function Appliance Inlet Protection class I
  • For PCB mounting, fits to Felcom

Characteristics

  • Suitable for use in equipment according to IEC/UL 62368-1
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 6150
Product Name IEC Appliance Inlet C14, mates to Felcom
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style PCB; Snap-in mount
Termination Types PCB
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-102-850 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
AC Power Entry Modules - 3-101-146 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
AC Power Entry Modules - 3-103-872 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
AC Power Entry Modules - 4303.2014.01 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details