The 6100-4 is an IEC C14 appliance inlet designed for snap-in panel mounting with front-side access, supporting solder or quick-connect terminals. It is rated for 10 A at 250 VAC (IEC) or 15 A at 250 VAC (UL/CSA), with a pin temperature rating of 70 °C and operation from -25 °C to 70 °C. The unit meets IP30 ingress protection and is suitable for protection class I appliances per IEC 61140. The housing is made of black thermoplastic compliant with UL 94V-0. It complies with IEC 60320-1, UL 60320-1, and CSA C22.2 No. 60320-1 standards, and is approved for use in unattended household appliances per IEC 60335-1 with enhanced glow wire test compliance per IEC 60695-2-12 and -13. Panel thickness compatibility ranges from 1.0 to 3.0 mm. Packaging is 50 pieces per unit.
Description
Unique Selling Proposition
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 6100-4 |
| Product Name | IEC Appliance Inlet C14, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal |
| Power Type | AC Power Connector |
| Device Type | Plug |
| Configuration | IEC |
| Mounting Style | Panel; Snap-in mount |
| Termination Types | Solder Cup; Quick Connect |