The 6220 is an IEC C14 appliance inlet with a 2-pole fuseholder for 5 x 20 mm fuses, designed for Class I equipment. It supports screw-on mounting (max 6 mm panel) or snap-in mounting (1-3 mm panel) with solder or quick-connect terminals. Rated at 10 A / 250 VAC, it meets IEC 60320-1, IEC 60127-6, and UL 60320-1 standards. Dielectric strength exceeds 2 kVAC between L-N and L/N-PE. Operating temperature ranges from -25 °C to 70 °C. Front-side protection is IP40 per IEC 60529. The housing is UL 94V-0 black thermoplastic. It satisfies IEC 60335-1 for unattended use, including glow wire tests per IEC 60695-2-11/-12/-13, and is suitable for IEC/UL 62368-1 and IEC 60601-1 applications. Fuse power acceptance is 1.6 W at 23 °C.
Description
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 6220 |
| Product Name | IEC Appliance Inlet C14 with Fuseholder 2-pole |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Applications | Hospital |
| Mounting Style | Panel; Screw On Mounting |