6013.0474 -- CORD SETS 2.5 A, IEC CONNECTOR, BLACK, 2.0 M, H03VVH2-F 2X0,75MM2, CONNECTOR IEC C7, H05VVH2-F 2X0.75 MM2 2M BLK, BLACK
SCHURTER Inc
Cord Sets 2.5 A, IEC Connector, Black, 2.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H05VVH2-F 2x0.75 mm2 2m BLK, black
6013.0474
Description
Description
1 Function:
Power Supply Cord
Protection class II
Pin temperature 70 °C
custom specific versions on request
Request a Quote
Email Supplier
Datasheet
Description
Description
1 Function:
Power Supply Cord
Protection class II
Pin temperature 70 °C
custom specific versions on request
Request a Quote
Email Supplier
Datasheet
Suppliers
Cord Sets 2.5 A, IEC Connector, Black, 2.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H05VVH2-F 2x0.75 mm2 2m BLK, black
6013.0474
Description
1 Function:
Power Supply Cord
Protection class II
Pin temperature 70 °C
custom specific versions on request
Description
- 1 Function:
- Power Supply Cord
- Protection class II
- Pin temperature 70 °C
- custom specific versions on request
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Quick Disconnect Cordsets |
|
Product Number
|
6013.0474 |
|
Product Name
|
Cord Sets 2.5 A, IEC Connector, Black, 2.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H05VVH2-F 2x0.75 mm2 2m BLK, black |
Unlock Full Specs
to access all available technical data