The 4831.1200 is a 2-pole, shielded, straight audio plug with solder terminals for cable mounting, designed for data and signal transfer in audio applications. It has a 2.5 mm diameter contact and is rated for DC and AC operation at 0.5 A and 30 V. The dielectric strength is 500 VDC, with insulation resistance exceeding 100 MΩ at 500 VDC, and it supports 5000 mating cycles. The housing is screened, and the terminal is nickel-plated. It operates within a temperature range of -20 °C to 70 °C and accommodates a maximum cable diameter of 4.0 mm. The product complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. The physical dimensions are 9.5 mm outer diameter, 11.0 mm length, and 25.0 mm total length, with a 4.0 mm inner bore.
Description
"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Plug Mono Connector Solder"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 4831.1200 | 486-6567-ND |
| Product Name | Plug, solder terminal, screened, 2-pole, Audio Plug/Sockets, 2.5 mm | Audio Connectors |
| Connector Type | Audio / Video | Audio / Video; Phone Jack / Plug |
| Gender | Male / Plug; Female / Jack | Male / Plug |
| Geometry | Straight | |
| Termination | solder terminal nickel-plated |