SCHURTER Inc IEC Appliance Inlet with protection degree IP67 / IP69K, Screw-on Mounting front side, Solder or Quick-connect Terminal 4761

Description
Description Panel mount: Screw-on mounting front side Appliance Inlet, Pin temperature 120 °C, Protection class I Solder / Quick Connect Complete set consisting of appliance inlet and outlet Mating connector type: 4762 Unique Selling Proposition Waterproofed Appliance Inlet IP67 / IP69K Suitable for equipments in harsh environment Specific shape to ensure IP protection Version in Black and White
Request a Quote Datasheet
Description
Description Panel mount: Screw-on mounting front side Appliance Inlet, Pin temperature 120 °C, Protection class I Solder / Quick Connect Complete set consisting of appliance inlet and outlet Mating connector type: 4762 Unique Selling Proposition Waterproofed Appliance Inlet IP67 / IP69K Suitable for equipments in harsh environment Specific shape to ensure IP protection Version in Black and White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet with protection degree IP67 / IP69K, Screw-on Mounting front side, Solder or Quick-connect Terminal - 4761 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet with protection degree IP67 / IP69K, Screw-on Mounting front side, Solder or Quick-connect Terminal
4761
IEC Appliance Inlet with protection degree IP67 / IP69K, Screw-on Mounting front side, Solder or Quick-connect Terminal 4761
Description Panel mount: Screw-on mounting front side Appliance Inlet, Pin temperature 120 °C, Protection class I Solder / Quick Connect Complete set consisting of appliance inlet and outlet Mating connector type: 4762 Unique Selling Proposition Waterproofed Appliance Inlet IP67 / IP69K Suitable for equipments in harsh environment Specific shape to ensure IP protection Version in Black and White

Description

  • Panel mount: Screw-on mounting front side
  • Appliance Inlet, Pin temperature 120 °C, Protection class I
  • Solder / Quick Connect
  • Complete set consisting of appliance inlet and outlet
  • Mating connector type: 4762

Unique Selling Proposition

  • Waterproofed Appliance Inlet IP67 / IP69K
  • Suitable for equipments in harsh environment
  • Specific shape to ensure IP protection
  • Version in Black and White
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 4761
Product Name IEC Appliance Inlet with protection degree IP67 / IP69K, Screw-on Mounting front side, Solder or Quick-connect Terminal
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Panel; Screw On Mounting
Termination Types Solder Cup; Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-103-840 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2118-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-2120-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6895-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers