SCHURTER Inc Power Outlet Strip, 4, 15A, 250V; No. Of Outlets Schurter 4747

Description
POWER OUTLET STRIP, 4, 15A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14 Inlet; Cable Length:-; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
POWER OUTLET STRIP, 4, 15A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14 Inlet; Cable Length:-; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 4, 15A, 250V; No. Of Outlets Schurter - 50H2428 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 4, 15A, 250V; No. Of Outlets Schurter
50H2428
Power Outlet Strip, 4, 15A, 250V; No. Of Outlets Schurter 50H2428
POWER OUTLET STRIP, 4, 15A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14 Inlet; Cable Length:-; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

POWER OUTLET STRIP, 4, 15A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14 Inlet; Cable Length:-; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 50H2428
Product Name Power Outlet Strip, 4, 15A, 250V; No. Of Outlets Schurter
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1584H4B1RA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 4
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685409 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details