SCHURTER Inc
Distribution Unit with 1 IEC Appliance Inlet C14 and 2 Appliance Outlets F, Shuttered
4741
Description
Description
Stand alone module
1 Function: of 2 outlets,, Pin temperature 70 °C, Protection class I, shuttered
Request a Quote
Email Supplier
Datasheet
Description
Description
Stand alone module
1 Function: of 2 outlets,, Pin temperature 70 °C, Protection class I, shuttered
Request a Quote
Email Supplier
Datasheet
Suppliers
Distribution Unit with 1 IEC Appliance Inlet C14 and 2 Appliance Outlets F, Shuttered
4741
Description
Stand alone module
1 Function: of 2 outlets,, Pin temperature 70 °C, Protection class I, shuttered
Description
- Stand alone module
- 1 Function: of 2 outlets,, Pin temperature 70 °C, Protection class I, shuttered
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Distribution Units (PDU) |
|
Product Number
|
4741 |
|
Product Name
|
Distribution Unit with 1 IEC Appliance Inlet C14 and 2 Appliance Outlets F, Shuttered |
|
Frequency
|
50Hz
|
|
Number of Outlets
|
2
|
|
Outlets
|
IEC
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
230V; 250 V ac
Number of Outlets
4
Current
15.0 amps
View Details
Frequency
50Hz
Number of Outlets
4
Outlets
IEC
View Details
3 suppliers
Voltage
230V; 250 V ac
Number of Outlets
4
Current
10.0 amps
View Details
2 suppliers