SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4303.5005

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-1110-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-1110-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-1110-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Module, Power Entry; 2; 125/250 VAC @ 50/60 Hz; 10 A; Black (Housing); Standard - 70080811 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Power Entry; 2; 125/250 VAC @ 50/60 Hz; 10 A; Black (Housing); Standard
70080811
Module, Power Entry; 2; 125/250 VAC @ 50/60 Hz; 10 A; Black (Housing); Standard 70080811
Power Entry Module, 2 Poles, Thermoplastic Housing Material The fuseholder is accessible from equipment front Maximum operating temperature +85 °C.

Power Entry Module, 2 Poles, Thermoplastic Housing Material

  • The fuseholder is accessible from equipment front
    Maximum operating temperature +85 °C.
Supplier's Site
AC Power Entry Modules - 4303.5005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4303.5005
AC Power Entry Modules 4303.5005
AC Power Entry Modules KFC PWR ENTRY MODULE W. FILTER 10A

AC Power Entry Modules KFC PWR ENTRY MODULE W. FILTER 10A

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-1110-ND 70080811 4303.5005
Product Name Power Entry Connectors - Inlets, Outlets, Modules Module, Power Entry; 2; 125/250 VAC @ 50/60 Hz; 10 A; Black (Housing); Standard AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel/Screw-On
Termination Types Quick Connect - 0.189" (4.8mm) Quick Connect Quick Connect (0.187")
Standards / Certifications UL; cULus, ENEC UL; CSA; VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 2105680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Voltage Rating 230 volts
View Details
AC Power Entry Modules - 4302.5001 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
IP44 Splashproof Box Inlet - G32S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details