SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4301.5005

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-1089-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-1089-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-1089-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Line Filter; 2; 125/250 VAC; 10 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black; Panel - 70080737 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC Line Filter; 2; 125/250 VAC; 10 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black; Panel
70080737
AC Line Filter; 2; 125/250 VAC; 10 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black; Panel 70080737
Series KFA for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. 2 position voltage selector 115/230 and/or medical or standard RFI filter (available on request). Approved up to 10 A/250 V. Fusedrawers ordered separately below.

Series KFA for cold connections 65°C, Protection Class I. Quick connect terminals 6.3 × 0.8 mm. 2 position voltage selector 115/230 and/or medical or standard RFI filter (available on request). Approved up to 10 A/250 V. Fusedrawers ordered separately below.

Supplier's Site
AC Power Entry Modules - 4301.5005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4301.5005
AC Power Entry Modules 4301.5005
AC Power Entry Modules 10A 2 POLE KFA

AC Power Entry Modules 10A 2 POLE KFA

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-1089-ND 70080737 4301.5005
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Line Filter; 2; 125/250 VAC; 10 A; 0.5 mA (Max.) @ 250 V/60 Hz; Black; Panel AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel/Screw-On Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect Quick Connect (0.250")
Standards / Certifications UL; CCC, cULus, ENEC UL; CSA; VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2114.08 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
IP67 Watertight Angled Receptacle - F54.27A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details