SCHURTER Inc Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount 3101.012

Description
10 A , 250 V , Thermoplastic , Type FPG2 Fuse Holders Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconn ect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight. –40 °C to +85 °C ambient air temperature, and 1.2 Nm (Max.) Torque.
Datasheet
Description
10 A , 250 V , Thermoplastic , Type FPG2 Fuse Holders Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconn ect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight. –40 °C to +85 °C ambient air temperature, and 1.2 Nm (Max.) Torque.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount - 70160240 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount
70160240
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount 70160240
10 A , 250 V , Thermoplastic , Type FPG2 Fuse Holders Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconn ect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight. –40 °C to +85 °C ambient air temperature, and 1.2 Nm (Max.) Torque.

10 A , 250 V , Thermoplastic , Type FPG2 Fuse Holders
Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconnect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight.
–40 °C to +85 °C ambient air temperature, and 1.2 Nm (Max.) Torque.

Supplier's Site
Fuse Holder, 5 X 20Mm; Fuse Holder Type Schurter - 12C1498 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm; Fuse Holder Type Schurter
12C1498
Fuse Holder, 5 X 20Mm; Fuse Holder Type Schurter 12C1498
FUSE HOLDER, 5 X 20MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FPG2 Series; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FPG2 Series; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 70160240 12C1498
Product Name Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount Fuse Holder, 5 X 20Mm; Fuse Holder Type Schurter
Normal Operating Current 10 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, IP 40 / IP 67, IEC 60335-1 - FPG1 Shock-Safe Fuseholder - Compact Desig, with fignergrip or slotted - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 500 volts
View Details
Snap in PC Fuse Clip with Orientation Leg - 3512P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuse Holder - 18400842 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 2773901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 18 amps
Operating Temperature -4 F (-20 C)
View Details