SCHURTER Inc Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter 31.3581

Description
FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FAU Series RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FAU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter - 91B4590 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter
91B4590
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter 91B4590
FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FAU Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FAU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Fuseholder; 250 V; 10 A; Thermoplastic;Fuseholder; Tin Plated; PCB Mount - 70160270 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 250 V; 10 A; Thermoplastic;Fuseholder; Tin Plated; PCB Mount
70160270
Fuseholder; 250 V; 10 A; Thermoplastic;Fuseholder; Tin Plated; PCB Mount 70160270
Fuseholder, Type FAU Horizontal Shocksafe Category PC2 Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight.

Fuseholder, Type FAU Horizontal Shocksafe Category PC2
Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders
Product Number 91B4590 70160270
Product Name Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter Fuseholder; 250 V; 10 A; Thermoplastic;Fuseholder; Tin Plated; PCB Mount
Normal Operating Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 612804-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Carrier for ¼
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fuse Holders - 1884623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details