SCHURTER Inc Fuseholder; 250 V; 10 A; Thermoplastic;Fuseholder; Tin Plated; PCB Mount 31.3571

Description
Fuseholder, Type FAU Horizontal Shocksafe Category PC2 Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight.
Datasheet
Description
Fuseholder, Type FAU Horizontal Shocksafe Category PC2 Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholder; 250 V; 10 A; Thermoplastic;Fuseholder; Tin Plated; PCB Mount - 70160269 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 250 V; 10 A; Thermoplastic;Fuseholder; Tin Plated; PCB Mount
70160269
Fuseholder; 250 V; 10 A; Thermoplastic;Fuseholder; Tin Plated; PCB Mount 70160269
Fuseholder, Type FAU Horizontal Shocksafe Category PC2 Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight.

Fuseholder, Type FAU Horizontal Shocksafe Category PC2
Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight.

Supplier's Site
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 32C2780 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
32C2780
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter 32C2780
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FAU Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FAU Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder - 38893541 - Radwell International
Willingboro, NJ, United States
Fuse Holder
38893541
Fuse Holder 38893541
FUSE HOLDER, 5 X 20MM, PCB MOUNT; FUSE HOLDER TYPE:CARTRIDGE FUSE HOLDER; FUSE CURRENT:10A; FUSE SIZE HELD:5MM X 20MM; HOLDER TERMINALS:SOLDER LUG; NO. OF FUSES:1FUSES; PRODUCT RANGE:FAU SERIES; VOLTAGE RATING VAC:250V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, 5 X 20MM, PCB MOUNT; FUSE HOLDER TYPE:CARTRIDGE FUSE HOLDER; FUSE CURRENT:10A; FUSE SIZE HELD:5MM X 20MM; HOLDER TERMINALS:SOLDER LUG; NO. OF FUSES:1FUSES; PRODUCT RANGE:FAU SERIES; VOLTAGE RATING VAC:250V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 70160269 32C2780 38893541
Product Name Fuseholder; 250 V; 10 A; Thermoplastic;Fuseholder; Tin Plated; PCB Mount Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter Fuse Holder
Normal Operating Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1979519 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.3 x 32mm)
View Details
2 suppliers
Fuse Holders - 2773910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details
Fuse Holder - 886112 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 to 100 amps
Rated Operating Voltage 600 volts
View Details