DRM-A Fuse F 2.5A (Gold) F 125VDC 250VAC
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 577239 | 486-3-133-747-ND |
| Product Name | Non Resettable Fuses | Fuses |
| Fuse Material | Ceramic; Ceramic | |
| Approvals / Standards | RoHS | RoHS; UL |
| Features | Resettable | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |