SCHURTER Inc Power Line Filter Modules 3-128-438

Description
Three Phase (Wye) EMC/EMI Line Filter 64A 760VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 64A 760VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-128-438-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-128-438-ND
Power Line Filter Modules 486-3-128-438-ND
Three Phase (Wye) EMC/EMI Line Filter 64A 760VAC 50/60Hz Two Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 64A 760VAC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Filter, 3-Phase, 64A, 760Vac, Chassis; Filter Applications Schurter - 68AJ2487 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 64A, 760Vac, Chassis; Filter Applications Schurter
68AJ2487
Filter, 3-Phase, 64A, 760Vac, Chassis; Filter Applications Schurter 68AJ2487
FILTER, 3-PHASE, 64A, 760VAC, CHASSIS; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:64A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

FILTER, 3-PHASE, 64A, 760VAC, CHASSIS; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:64A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-128-438-ND 68AJ2487
Product Name Power Line Filter Modules Filter, 3-Phase, 64A, 760Vac, Chassis; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-100AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line Filter Modules - 486-3-104-874-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 568-10484-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details